Larch Networks Industrial Switch LN-2308GP-4XGF-I

Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router
Request a Quote
Description
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LN-2308GP-4XGF-I is an industrial Ethernet switch designed for harsh environments, featuring 8 PoE+ ports and 4 SFP/SFP+ uplink ports. It supports IEEE 802.3af/at Power over Ethernet with a total power budget of 240W. The device operates from -40°C to +85°C and has IP40 protection. Dimensions are 161 mm × 115 mm × 53 mm, with a weight of 0.9 kg. It includes redundant dual power inputs via Phoenix terminals, supporting DC12-58V for non-PoE and DC48-58V for PoE operation. Switching capacity is 128 Gbps with a packet forwarding rate of 101.2 Mpps. Management options include WEB and CLI, with stack support for up to 8 devices. MTBF is rated at 100,000 hours.

Datasheet Summary
Powered by GS/AI

The LN-2308GP-4XGF-I is an industrial Ethernet switch designed for harsh environments, featuring 8 PoE+ ports and 4 SFP/SFP+ uplink ports. It supports IEEE 802.3af/at Power over Ethernet with a total power budget of 240W. The device operates from -40°C to +85°C and has IP40 protection. Dimensions are 161 mm × 115 mm × 53 mm, with a weight of 0.9 kg. It includes redundant dual power inputs via Phoenix terminals, supporting DC12-58V for non-PoE and DC48-58V for PoE operation. Switching capacity is 128 Gbps with a packet forwarding rate of 101.2 Mpps. Management options include WEB and CLI, with stack support for up to 8 devices. MTBF is rated at 100,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial Switch - LN-2308GP-4XGF-I - Larch Networks
Rosh-Ha’ayin, Israel
Industrial Switch
LN-2308GP-4XGF-I
Industrial Switch LN-2308GP-4XGF-I
Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router

Larch Networks acquired great knowledge and experience in developing Industrial/Rugged switches for customers. The industrial Ethernet switches are designed for use in harsh environments and allow you to build cost-effective, reliable, secure industrial networks. Whether you require an unmanaged switch for a point to point link, a managed switch for redundancy, our extensive range of industrial Ethernet switches and knowledge of the various standards used in train, railway, energy, utilities and road applications means we have the ideal solution, regardless of the environment. Industrial Switches provide continuous uptime, manageability, and operational efficiency. Industrial Switches are an excellent choice for industrial environments, including intelligent transportation systems, utilities, and smart cities. With full PoE+power per PoE port, each switch offers the performance needed for today's power-hungry surveillance devices and points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single virtual router

Supplier's Site Datasheet

Technical Specifications

  Larch Networks
Product Category Network Equipment
Product Number LN-2308GP-4XGF-I
Product Name Industrial Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
1RU 800Gbps Data Center SWITCH - LN-3624Y-2Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
8-Port Managed Switch - LN-2308GP-2XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
12-Ports Plastic Optical Fiber Switch - LN-2312P-2G-2XGF - Larch Networks
Specs
Network Equipment Switch
Form Factor Desktop / Standalone
Network Media Fiber Optic
View Details