The XChange3012 is a conduction- or air-cooled 3U VPX module that provides both PCI Express and Ethernet switches. The PCIe and Gigabit Ethernet fabrics provide switching for a star topology. The Ethernet fabrics allow VPX cards within the system to communicate and also have access to an outside local area network.
The XChange3012 supports an XMC interface via a PCI Express link capable of supporting up to eight lanes. Dual 10/100/1000BASE-T rear I/O from the XMC can be routed to the XChange3012’s Gigabit Ethernet switch. XMC RS-232 rear I/O can be brought out the P1 connector.
Features
One x4 PCI Express port to each of six VPX cards
One 1000BASE-X Ethernet port to each of six VPX cards
Up to two 1000BASE-X Ethernet ports for cascading
Up to two 10/100/1000BASE-T Ethernet ports for external I/O
Supports one XMC site with up to a x8 PCI Express link
Up to two 10/100/1000BASE-T XMC interfaces
XMC RS-232 rear I/O
Technical Specs
Compatible OpenVPX™ Switch Slot Profiles
MOD3-SWH-6F6U-16.4.1
-2
MOD3-SWH-6F6U-16.4.1
-3
MOD3-SWH-6F6U-16.4.1
-10
MOD3-SWH-6F6U-16.4.1
-11
MOD3-SWH-6F8U-16.4.1
0-1
MOD3-SWH-6F8U-16.4.1
0-2
Ethernet
One 10-port Gigabit Ethernet switch
Up to eight 1000BASE-X VPX interfaces
Up to two 10/100/1000BASE-T VPX interfaces
Up to two 10/100/1000BASE-T XMC interfaces
PCI Express
One 32-lane PCIe switch
One 8-lane XMC interface
Six 4-lane VPX interfaces
XMC
One XMC site
Rear RS-232 I/O routed to P1
Up to two 10/100/1000BASE-T interfaces
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5
Conformal coating available as an ordering option
Physical Specification
3U VPX
Dimensions: 100 mm x 160 mm
0.8 in. or 1.0 in. pitch
Power Requirements
Maximum power consumption: 10 W
The XChange3012 is a conduction- or air-cooled 3U VPX module that provides both PCI Express and Ethernet switches. The PCIe and Gigabit Ethernet fabrics provide switching for a star topology. The Ethernet fabrics allow VPX cards within the system to communicate and also have access to an outside local area network.
The XChange3012 supports an XMC interface via a PCI Express link capable of supporting up to eight lanes. Dual 10/100/1000BASE-T rear I/O from the XMC can be routed to the XChange3012’s Gigabit Ethernet switch. XMC RS-232 rear I/O can be brought out the P1 connector.
Features
- One x4 PCI Express port to each of six VPX cards
- One 1000BASE-X Ethernet port to each of six VPX cards
- Up to two 1000BASE-X Ethernet ports for cascading
- Up to two 10/100/1000BASE-T Ethernet ports for external I/O
- Supports one XMC site with up to a x8 PCI Express link
- Up to two 10/100/1000BASE-T XMC interfaces
- XMC RS-232 rear I/O
Technical Specs
Compatible OpenVPX™ Switch Slot Profiles
- MOD3-SWH-6F6U-16.4.1-2
- MOD3-SWH-6F6U-16.4.1-3
- MOD3-SWH-6F6U-16.4.1-10
- MOD3-SWH-6F6U-16.4.1-11
- MOD3-SWH-6F8U-16.4.10-1
- MOD3-SWH-6F8U-16.4.10-2
Ethernet
- One 10-port Gigabit Ethernet switch
- Up to eight 1000BASE-X VPX interfaces
- Up to two 10/100/1000BASE-T VPX interfaces
- Up to two 10/100/1000BASE-T XMC interfaces
PCI Express
- One 32-lane PCIe switch
- One 8-lane XMC interface
- Six 4-lane VPX interfaces
XMC
- One XMC site
- Rear RS-232 I/O routed to P1
- Up to two 10/100/1000BASE-T interfaces
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
- Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5
- Conformal coating available as an ordering option
Physical Specification
- 3U VPX
- Dimensions: 100 mm x 160 mm
- 0.8 in. or 1.0 in. pitch
Power Requirements
- Maximum power consumption: 10 W