These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market.
The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical lasers and measurement applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package.
The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high brightness needed for machine vision applications used in autonomous vehicles, industrial inspection, medical imaging, remote sensing, surveillance and transport.
Sony infrared laser diodes: 770nm - 840nm wavelength range, GaAlAs index guided laser diodes with multi quantum well (MQW) structures and low threshold currents, high optical output powers from 90mW up to a huge 60W optical output power which gives very high brightness, with high efficiency water cooling.
Sony infrared laser diodes are available in 9mm, HHLP and array type packages.
Applications include solid state laser excitation, medical use, material processes and measurement where a powerful laser is needed.
| ProPhotonix, Ltd. | |
|---|---|
| Product Category | Lasers |
| Product Number | SLD432S |
| Product Name | Sony Laser Diodes |
| Laser Type | Laser Diodes |
| Laser Output | Continuous |
| Laser Wavelength | Infrared |
| CDRH Classification | Class IV |
| Wavelength Range | 805 to 811 nm (8050 to 8110 Å) |