The LDX-3412 Precision Laser Diode Driver provides an entry level solution for general purpose current control of laser diodes and LEDs. This instrument delivers a stable, low-noise output in both constant current and constant power operating modes and offers the ILX Lightwave® proven protection and safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design.
The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly visible LED display. For many applications, the LDX-3412 offers the right features at the right price.
We offer a wide variety of precision laser diode mounts with plug and play compatibility with our laser diode instrumentation.
| Newport MKS | |
|---|---|
| Product Category | Lasers |
| Product Number | LDX-3412-100V |
| Product Name | Laser Diode Driver, Entry Level, 200mA, 6V, 100 VAC |
| Operating Voltage | 100 volts |