ProPhotonix, Ltd. Opnext Laser Diode HL6376DG-A

Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation
Description
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

Suppliers

Company
Product
Description
Supplier Links
Opnext Laser Diode - HL6376DG-A - ProPhotonix, Ltd.
Salem, NH, USA
Opnext Laser Diode
HL6376DG-A
Opnext Laser Diode HL6376DG-A
These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography. Features ・Optical output powr: Po=400mW(CW) ・Violet lasing :p=398~410nm ・Low operating current: Iop=390mA Typ. ・Low operating voltage: Vop=5.5V Max. ・Small package: φ5.6mm ・Multi transverse mode oscillation

These industrial laser diodes are energy efficient, stable and reliable. They offer the highest quality and laser performance on the market. The HL40023MG is a high power 404nm, 500mW violet laser diode and perfectly suited for applications such as biomedical illumination and optical lithography.

Features
・Optical output powr: Po=400mW(CW)
・Violet lasing :p=398~410nm
・Low operating current: Iop=390mA Typ.
・Low operating voltage: Vop=5.5V Max.
・Small package: φ5.6mm
・Multi transverse mode oscillation

Supplier's Site

Technical Specifications

  ProPhotonix, Ltd.
Product Category Lasers
Product Number HL6376DG-A
Product Name Opnext Laser Diode
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
Wavelength Range 642 nm (6420 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
 - 1271561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details