World Star Tech Osram Laser Diodes PLPT5 450KA

Description
Overview of PLPT5 450KA Laser Diode PLPT5 450KA is a high-power blue laser diode manufactured by OSRAM. Designed for applications requiring intense visible light output and precise beam control, this device offers a compact form factor suitable for various industrial and professional uses. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 2.4 W (typical) Operating Current: 1.7 A (typical) Operating Voltage: 4.1 V Threshold Current: 0.2 A Beam Divergence: Parallel: 6° to 13°; Perpendicular: 35° to 50° Operating Temperature Range: -20°C to 85°C Storage Temperature Range: -40°C to 85°C Package Type: TO-56-3 metal can Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement
Request a Quote
Description
Overview of PLPT5 450KA Laser Diode PLPT5 450KA is a high-power blue laser diode manufactured by OSRAM. Designed for applications requiring intense visible light output and precise beam control, this device offers a compact form factor suitable for various industrial and professional uses. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 2.4 W (typical) Operating Current: 1.7 A (typical) Operating Voltage: 4.1 V Threshold Current: 0.2 A Beam Divergence: Parallel: 6° to 13°; Perpendicular: 35° to 50° Operating Temperature Range: -20°C to 85°C Storage Temperature Range: -40°C to 85°C Package Type: TO-56-3 metal can Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLPT5 450KA is a blue laser diode in a TO56 metal can package, designed for high-power cw and pulsed operation in projection, stage lighting, and professional LED applications. It emits at a typical wavelength of 447 nm with an optical output power of 2.2 W at an operating current of 1.5 A. The device has a forward voltage of 4.1 V, threshold current of 0.27 A, and thermal resistance junction-to-case of 13 K/W. Beam divergence is 8.5° parallel and 48° perpendicular to the pn-junction. Operating temperature ranges from -20°C to 85°C, with a maximum junction temperature of 135°C. The product complies with IEC 60825 for laser safety and has a TE polarization ratio of 100:1.

Datasheet Summary
Powered by GS/AI

The PLPT5 450KA is a blue laser diode in a TO56 metal can package, designed for high-power cw and pulsed operation in projection, stage lighting, and professional LED applications. It emits at a typical wavelength of 447 nm with an optical output power of 2.2 W at an operating current of 1.5 A. The device has a forward voltage of 4.1 V, threshold current of 0.27 A, and thermal resistance junction-to-case of 13 K/W. Beam divergence is 8.5° parallel and 48° perpendicular to the pn-junction. Operating temperature ranges from -20°C to 85°C, with a maximum junction temperature of 135°C. The product complies with IEC 60825 for laser safety and has a TE polarization ratio of 100:1.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPT5 450KA - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPT5 450KA
Osram Laser Diodes PLPT5 450KA
Overview of PLPT5 450KA Laser Diode PLPT5 450KA is a high-power blue laser diode manufactured by OSRAM. Designed for applications requiring intense visible light output and precise beam control, this device offers a compact form factor suitable for various industrial and professional uses. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 2.4 W (typical) Operating Current: 1.7 A (typical) Operating Voltage: 4.1 V Threshold Current: 0.2 A Beam Divergence: Parallel: 6° to 13°; Perpendicular: 35° to 50° Operating Temperature Range: -20°C to 85°C Storage Temperature Range: -40°C to 85°C Package Type: TO-56-3 metal can Applications: Laser Projectors: Utilized in high-definition displays and projection systems Machine Vision Systems: Employed in industrial automation for precise measurements and inspections 3D Scanning: Used in creating detailed 3D models for various industries Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements Biomedical Instruments: Applied in medical diagnostics and imaging systems Light Curtains: Implemented in safety systems to detect object presence or movement

Overview of PLPT5 450KA Laser Diode

PLPT5 450KA is a high-power blue laser diode manufactured by OSRAM. Designed for applications requiring intense visible light output and precise beam control, this device offers a compact form factor suitable for various industrial and professional uses.

Key Features:

  • Wavelength: 450 nm (blue)
  • Optical Output Power: 2.4 W (typical)
  • Operating Current: 1.7 A (typical)
  • Operating Voltage: 4.1 V
  • Threshold Current: 0.2 A
  • Beam Divergence: Parallel: 6° to 13°; Perpendicular: 35° to 50°
  • Operating Temperature Range: -20°C to 85°C
  • Storage Temperature Range: -40°C to 85°C
  • Package Type: TO-56-3 metal can Applications:
  • Laser Projectors: Utilized in high-definition displays and projection systems
  • Machine Vision Systems: Employed in industrial automation for precise measurements and inspections
  • 3D Scanning: Used in creating detailed 3D models for various industries
  • Measurement Instruments: Incorporated into devices requiring accurate distance and position measurements
  • Biomedical Instruments: Applied in medical diagnostics and imaging systems
  • Light Curtains: Implemented in safety systems to detect object presence or movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPT5 450KA
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
World Star Tech Diodes - WLD-150-405 Violet Laser Diode 405 nm, 150 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 518FB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL65232DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details