Newport MKS Supercontinuum Generation Kit, SCG-800 Fiber Module, ULTRAlign Positioners SCG-MT-KT

Description
The SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or MaiTai® ultrafast oscillators. This kit is intended to assist and educate the researcher in the part selection and design of a supercontinuum experiment setup in their laboratory and is the direct result of numerous interactions and requests for support from researchers getting into the new field of supercontinuum generation. It leverages the powerful combination of Newport’s SCG-800 Supercontinuum Fiber Module and high stability ULTRAlign™ manual positioners. The SCG-800 Supercontinuum Fiber Module is a polarization-maintai ning supercontinuum device for use with 800nm range femtosecond lasers. It contains a highly nonlinear, polarization-maintai ning photonic crystal fiber with a zero dispersion wavelength of 750 nm. The fiber ends are sealed and mounted in quartz ferrules, and the polarization axis are aligned to a line on the device. The nonlinear fiber is mounted in a robust aluminum housing, which is then securely mounted onto the ULTRAlign™ translation stage. The kit includes a faraday isolator, two steering mirrors, and a half waveplate and polarizer combination for variable attenuation of the incident pump laser power. This kit allows the user to assemble the pre-selected and certified off the shelf components and put them together for a cost effective supercontinuum solution.
Request a Quote
Description
The SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or MaiTai® ultrafast oscillators. This kit is intended to assist and educate the researcher in the part selection and design of a supercontinuum experiment setup in their laboratory and is the direct result of numerous interactions and requests for support from researchers getting into the new field of supercontinuum generation. It leverages the powerful combination of Newport’s SCG-800 Supercontinuum Fiber Module and high stability ULTRAlign™ manual positioners. The SCG-800 Supercontinuum Fiber Module is a polarization-maintai ning supercontinuum device for use with 800nm range femtosecond lasers. It contains a highly nonlinear, polarization-maintai ning photonic crystal fiber with a zero dispersion wavelength of 750 nm. The fiber ends are sealed and mounted in quartz ferrules, and the polarization axis are aligned to a line on the device. The nonlinear fiber is mounted in a robust aluminum housing, which is then securely mounted onto the ULTRAlign™ translation stage. The kit includes a faraday isolator, two steering mirrors, and a half waveplate and polarizer combination for variable attenuation of the incident pump laser power. This kit allows the user to assemble the pre-selected and certified off the shelf components and put them together for a cost effective supercontinuum solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Supercontinuum Generation Kit, SCG-800 Fiber Module, ULTRAlign Positioners - SCG-MT-KT - Newport MKS
Irvine, CA, United States
Supercontinuum Generation Kit, SCG-800 Fiber Module, ULTRAlign Positioners
SCG-MT-KT
Supercontinuum Generation Kit, SCG-800 Fiber Module, ULTRAlign Positioners SCG-MT-KT
The SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or MaiTai® ultrafast oscillators. This kit is intended to assist and educate the researcher in the part selection and design of a supercontinuum experiment setup in their laboratory and is the direct result of numerous interactions and requests for support from researchers getting into the new field of supercontinuum generation. It leverages the powerful combination of Newport’s SCG-800 Supercontinuum Fiber Module and high stability ULTRAlign™ manual positioners. The SCG-800 Supercontinuum Fiber Module is a polarization-maintai ning supercontinuum device for use with 800nm range femtosecond lasers. It contains a highly nonlinear, polarization-maintai ning photonic crystal fiber with a zero dispersion wavelength of 750 nm. The fiber ends are sealed and mounted in quartz ferrules, and the polarization axis are aligned to a line on the device. The nonlinear fiber is mounted in a robust aluminum housing, which is then securely mounted onto the ULTRAlign™ translation stage. The kit includes a faraday isolator, two steering mirrors, and a half waveplate and polarizer combination for variable attenuation of the incident pump laser power. This kit allows the user to assemble the pre-selected and certified off the shelf components and put them together for a cost effective supercontinuum solution.

The SCG-MT-KT Supercontinuum Generation Kit is a complete solution designed specifically for the generation of supercontinuum with a femtosecond Ti:Sapphire laser such as the Tsunami® or MaiTai® ultrafast oscillators. This kit is intended to assist and educate the researcher in the part selection and design of a supercontinuum experiment setup in their laboratory and is the direct result of numerous interactions and requests for support from researchers getting into the new field of supercontinuum generation. It leverages the powerful combination of Newport’s SCG-800 Supercontinuum Fiber Module and high stability ULTRAlign™ manual positioners. The SCG-800 Supercontinuum Fiber Module is a polarization-maintaining supercontinuum device for use with 800nm range femtosecond lasers. It contains a highly nonlinear, polarization-maintaining photonic crystal fiber with a zero dispersion wavelength of 750 nm. The fiber ends are sealed and mounted in quartz ferrules, and the polarization axis are aligned to a line on the device. The nonlinear fiber is mounted in a robust aluminum housing, which is then securely mounted onto the ULTRAlign™ translation stage. The kit includes a faraday isolator, two steering mirrors, and a half waveplate and polarizer combination for variable attenuation of the incident pump laser power. This kit allows the user to assemble the pre-selected and certified off the shelf components and put them together for a cost effective supercontinuum solution.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Lasers
Product Number SCG-MT-KT
Product Name Supercontinuum Generation Kit, SCG-800 Fiber Module, ULTRAlign Positioners
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details