PUI Audio Audio Products - Microphones TOM-3046L

Description
MIC COND ANLG OMNI -46DB 0.177D
Description
MIC COND ANLG OMNI -46DB 0.177D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
TOM-3046L
Audio Products - Microphones TOM-3046L
MIC COND ANLG OMNI -46DB 0.177D

MIC COND ANLG OMNI -46DB 0.177D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number TOM-3046L
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Parlé microphones, SCX Compatible Devices - Parlé TTM-X Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers