Challenge Electronics Noise Canceling Microphones CEM-NF6027-2JAD443NR

Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Description
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Suppliers

Company
Product
Description
Supplier Links
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Deer Park, NY, USA
Noise Canceling Microphones
CEM-NF6027-2JAD443NR
Noise Canceling Microphones CEM-NF6027-2JAD443NR
The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-NF9750-1JAA503NR Microphone from Challenge Electronics has a sensitivity of -44 (±3) over 50-20000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-NF6027-2JAD443NR
Product Name Noise Canceling Microphones
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
Thickness / Height 0.1969 inch (5 mm)
Sensitivity 3.16 mV/Pa (21803 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Omnidirectional Microphones - CEM60229OB313J-L01CY2-AH-0 - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details