Ningbo Best Group Co., Ltd. Electret Condenser Microphone EM-B6027P(inner condenser)

Description
Dimensions : 6.0x2.7mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB
Description
Dimensions : 6.0x2.7mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone - EM-B6027P(inner condenser) - Ningbo Best Group Co., Ltd.
315040, China
Electret Condenser Microphone
EM-B6027P(inner condenser)
Electret Condenser Microphone EM-B6027P(inner condenser)
Dimensions : 6.0x2.7mm Frequency range :20-200,000Hz Directivity :Omnidirectional Standard operation voltage:4.5V Maximum operation voltage:10V Sensitivity reduction:Within-3dB at 1.5V S/N ratio :More than 60dB

Dimensions : 6.0x2.7mm
Frequency range :20-200,000Hz
Directivity :Omnidirectional
Standard operation voltage:4.5V
Maximum operation voltage:10V
Sensitivity reduction:Within-3dB at 1.5V
S/N ratio :More than 60dB

Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Audio Microphones
Product Number EM-B6027P(inner condenser)
Product Name Electret Condenser Microphone
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1063 inch (2.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details