PUI Audio Speakers & Transducers AT-1420-ST-R

Description
Speakers & Transducers 1.5VP-P 70MA 6.5 OHM
Datasheet
Description
Speakers & Transducers 1.5VP-P 70MA 6.5 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AT-1420-ST-R
Speakers & Transducers AT-1420-ST-R
Speakers & Transducers 1.5VP-P 70MA 6.5 OHM

Speakers & Transducers 1.5VP-P 70MA 6.5 OHM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AT-1420-ST-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.01 inch (305 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details