PUI Audio Speakers AS07108PO-WR-R

Description
8 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1125-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1125-ND
Speakers 668-1125-ND
8 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS07108PO-WR-R
Speakers & Transducers AS07108PO-WR-R
Speakers & Transducers 3W 8 OHM 250HZ 86DB W/ COATING

Speakers & Transducers 3W 8 OHM 250HZ 86DB W/ COATING

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1125-ND AS07108PO-WR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 250 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 7191982 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
Home Audio, In-Wall Speaker - HSi 485 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details