PUI Audio Speakers AS05004PR-2-WR-R

Description
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1117-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1117-ND
Speakers 668-1117-ND
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round

4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05004PR-2-WR-R
Speakers & Transducers AS05004PR-2-WR-R
Speakers & Transducers 1.5W 4 OHM 85DBA 800HZ PAPER

Speakers & Transducers 1.5W 4 OHM 85DBA 800HZ PAPER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1117-ND AS05004PR-2-WR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 4635818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
SPL-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Application Telephone or Voice Communication
View Details