PUI Audio Speakers AS04504PR-WP

Description
SPEAKER 5.0W 4OHM 101DB 180HZ
Request a Quote Datasheet
Description
SPEAKER 5.0W 4OHM 101DB 180HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04504PR-WP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 5.0W 4OHM 101DB 180HZ

SPEAKER 5.0W 4OHM 101DB 180HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04504PR-WP-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details