PUI Audio Speakers AS04016CO-R

Description
16 Ohms General Purpose Speaker 1.5W 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1.5W 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04016CO-R-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1.5W 550Hz ~ 20kHz Top Rectangular

16 Ohms General Purpose Speaker 1.5W 550Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04016CO-R-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Speakers - 526812 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
View Details
Speakers - 2603-CAC44-01W85-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details