PUI Audio Speakers AS03608MR-5-R

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1398-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1398-ND
Speakers 668-1398-ND
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4.5kHz Top Round

8 Ohms General Purpose Speaker 500mW 500Hz ~ 4.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS03608MR-5-R
Speakers & Transducers AS03608MR-5-R
Speakers & Transducers 500-4500Hz 8 Ohm

Speakers & Transducers 500-4500Hz 8 Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1398-ND AS03608MR-5-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
RC-LCR Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details