Boston Acoustics, Inc. Car Audio, Full Range Speaker SC95

Description
6 x 9" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil Dual Type-S2 ¾" Kortec dome tweeters Neodymium magnets for both woofer and tweeter
Datasheet
Description
6 x 9" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil Dual Type-S2 ¾" Kortec dome tweeters Neodymium magnets for both woofer and tweeter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Car Audio, Full Range Speaker - SC95 - Boston Acoustics, Inc.
Peabody, MA, USA
Car Audio, Full Range Speaker
SC95
Car Audio, Full Range Speaker SC95
6 x 9" copolymer cone woofer with butyl rubber surround 1½" woofer voice coil Dual Type-S2 ¾" Kortec dome tweeters Neodymium magnets for both woofer and tweeter

6 x 9" copolymer cone woofer with butyl rubber surround
1½" woofer voice coil
Dual Type-S2 ¾" Kortec dome tweeters
Neodymium magnets for both woofer and tweeter

Supplier's Site Datasheet

Technical Specifications

  Boston Acoustics, Inc.
Product Category Speakers
Product Number SC95
Product Name Car Audio, Full Range Speaker
Nominal Power 60 to 160 watts
Impedance 4 ohms
Sensitivity 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details