PUI Audio Speakers AS03604AR

Description
SPEAKER 36MM 3W 4OHM 180HZ 104DB
Request a Quote Datasheet
Description
SPEAKER 36MM 3W 4OHM 180HZ 104DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS03604AR-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 36MM 3W 4OHM 180HZ 104DB

SPEAKER 36MM 3W 4OHM 180HZ 104DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS03604AR-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102766 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details