Biamp Systems, Ltd. VERIS 6" Installation Speaker VERIS 6

Description
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg
Description
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 6
Berlin, CT, USA
VERIS 6" Installation Speaker
57062
VERIS 6" Installation Speaker 57062
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg

The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations.
This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers
Frequency Response: 125 Hz - 10 kHz (±3 dB)
Max Input: 100W RMS, 250W program
Maximum Output: 110 dB continuous / 117 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern
Weight: 16.5 lbs / 7.5 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57062
Product Name VERIS 6" Installation Speaker
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Low Impedance Loudspeaker - CM1008D - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details