PUI Audio Speakers AS03508CO-7-R

Description
8 Ohms General Purpose Speaker 1W 700Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 700Hz ~ 20kHz Top Oval, Rectangular Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1428-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1428-ND
Speakers 668-1428-ND
8 Ohms General Purpose Speaker 1W 700Hz ~ 20kHz Top Oval, Rectangular Frame

8 Ohms General Purpose Speaker 1W 700Hz ~ 20kHz Top Oval, Rectangular Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS03508CO-7-R
Speakers & Transducers AS03508CO-7-R
Speakers & Transducers 1W 8 OHM 83DB 600HZ CLOTH

Speakers & Transducers 1W 8 OHM 83DB 600HZ CLOTH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1428-ND AS03508CO-7-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 700 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797441 - RS Components, Ltd.
Specs
Size 0.79 inch (20 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details