Challenge Electronics Speakers CS25-02P95-05-1X

Description
Speaker
Request a Quote Datasheet
Description
Speaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS25-02P95-05-1X-ND - DigiKey
Thief River Falls, MN, United States
Speaker

Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS25-02P95-05-1X-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2200 Hz
View Details