PUI Audio Speakers AS03204MS-3-R

Description
4 Ohms General Purpose Speaker 3W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 200Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1655-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1655-ND
Speakers 668-1655-ND
4 Ohms General Purpose Speaker 3W 200Hz ~ 20kHz Top Round, Square Frame

4 Ohms General Purpose Speaker 3W 200Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-1655-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details