PUI Audio Speakers AS02204MR-2

Description
SPEAKER 22MM 3W 8OHM 300HZ 80DB
Request a Quote Datasheet
Description
SPEAKER 22MM 3W 8OHM 300HZ 80DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02204MR-2-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 22MM 3W 8OHM 300HZ 80DB

SPEAKER 22MM 3W 8OHM 300HZ 80DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02204MR-2-ND
Product Name Speakers
Resonance Frequency 300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details