Biamp Systems, Ltd. VERIS 6" Installation Speaker (White) VERIS 6W

Description
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg
Description
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg

Suppliers

Company
Product
Description
Supplier Links
VERIS 6
Berlin, CT, USA
VERIS 6" Installation Speaker (White)
57064
VERIS 6" Installation Speaker (White) 57064
The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations. This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications. Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers Frequency Response: 125 Hz - 10 kHz (±3 dB) Max Input: 100W RMS, 250W program Maximum Output: 110 dB continuous / 117 dB peak Nominal Impedance: 8 ohms Nominal -6dB Beamwidth: 90° H x 70° V Input Connection: Terminal Strip and NL4 Compatible Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern Weight: 16.5 lbs / 7.5 kg

The VERIS 6 is a 2-way, full-range loudspeaker system suitable for a wide variety of fixed installations.
This versatile model is ideal for distributed systems such as those found in cafes, restaurants, shopping centers and airports. It is also an excellent choice for ancillary delay applications.
Loudspeaker Type: Two-way full-range, vented bass, trapazoidal, dual cone drivers
Frequency Response: 125 Hz - 10 kHz (±3 dB)
Max Input: 100W RMS, 250W program
Maximum Output: 110 dB continuous / 117 dB peak
Nominal Impedance: 8 ohms
Nominal -6dB Beamwidth: 90° H x 70° V
Input Connection: Terminal Strip and NL4 Compatible
Rigging Provisions: (9) M6 threaded rigging fittings, (4) M6 threaded fittings for OmniMount 30 bolt pattern
Weight: 16.5 lbs / 7.5 kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57064
Product Name VERIS 6" Installation Speaker (White)
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Loudspeaker - R1-EN - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Frequency Response 400 Hz
Size 1.00 inch (25 mm)
Application Loudspeaker
View Details