PUI Audio Speakers AS01506MS-WP-LW100-R

Description
6 Ohms Receiver Speaker 1W 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Receiver Speaker 1W 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01506MS-WP-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms Receiver Speaker 1W 550Hz ~ 20kHz Top Rectangular

6 Ohms Receiver Speaker 1W 550Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01506MS-WP-LW100-R-ND
Product Name Speakers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM302X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 122 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - 2603-CAC42-03W42-28-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 420 Hz
View Details