PUI Audio Speakers AS01506MS-SC15-WP-R

Description
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1612-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1612-ND
Speakers 668-1612-ND
6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular

6 Ohms Receiver Speaker 1W 650Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01506MS-SC15-WP-R
Speakers & Transducers AS01506MS-SC15-WP-R
Speakers & Transducers SPEAKER 1W 6 OHM 93 DB 650 HZ

Speakers & Transducers SPEAKER 1W 6 OHM 93 DB 650 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1612-ND AS01506MS-SC15-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 650 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7542081P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details