Challenge Electronics Speakers CS45-05D13-24-1X

Description
SPEAKER 4OHM 5W 104DB
Request a Quote Datasheet
Description
SPEAKER 4OHM 5W 104DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS45-05D13-24-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 4OHM 5W 104DB

SPEAKER 4OHM 5W 104DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS45-05D13-24-1X-ND
Product Name Speakers
Resonance Frequency 130 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 6903706 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details