PUI Audio Speakers AS01504MR-R

Description
4 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01504MR-R-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round

4 Ohms General Purpose Speaker 500mW 920Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01504MR-R-ND
Product Name Speakers
Resonance Frequency 920 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102752 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 3 watts
Impedance 8 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details