PUI Audio Speakers & Transducers APS3008S-R

Description
Speakers & Transducers MULTI LAYER PIEZO SPEAKER 5VRMS 16VP-P
Datasheet
Description
Speakers & Transducers MULTI LAYER PIEZO SPEAKER 5VRMS 16VP-P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
APS3008S-R
Speakers & Transducers APS3008S-R
Speakers & Transducers MULTI LAYER PIEZO SPEAKER 5VRMS 16VP-P

Speakers & Transducers MULTI LAYER PIEZO SPEAKER 5VRMS 16VP-P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number APS3008S-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
D Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92.5 dB
Resonance Frequency 720 Hz
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Sport Grille - M10W5-SG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details