Biamp Systems, Ltd. Dual, Horizontally Opposed Speakers DS1398

Description
The DS1398 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities or shallow ceiling plenums. An optional mounting bridge is available for use in ceiling plenums where conventional sound masking speakers are not applicable (specify DSSSB-4).
Datasheet
Description
The DS1398 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities or shallow ceiling plenums. An optional mounting bridge is available for use in ceiling plenums where conventional sound masking speakers are not applicable (specify DSSSB-4).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, Horizontally Opposed Speakers - DS1398 - Biamp Systems, Ltd.
Beaverton, OR, United States
Dual, Horizontally Opposed Speakers
DS1398
Dual, Horizontally Opposed Speakers DS1398
The DS1398 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities or shallow ceiling plenums. An optional mounting bridge is available for use in ceiling plenums where conventional sound masking speakers are not applicable (specify DSSSB-4).

The DS1398 contains dual, horizontally opposed speakers which produce uniform sound dispersion ideally suited for reverberant under floor cavities or shallow ceiling plenums. An optional mounting bridge is available for use in ceiling plenums where conventional sound masking speakers are not applicable (specify DSSSB-4).

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DS1398
Product Name Dual, Horizontally Opposed Speakers
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Low Impedance Loudspeaker - MASK2 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details