PUI AUDIO
AB2022A-2 -- SPEAKERS & TRANSDUCERS
PUI Audio
Speakers & Transducers
AB2022A-2
Description
Speakers & Transducers 2
Datasheet
Description
Speakers & Transducers 2
Datasheet
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
AB2022A-2 |
|
Product Name
|
Speakers & Transducers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
SPL
116 dB
Nominal Power
15 watts
Size
17.00 inch (432 mm)
View Details
Hangzhou Crysound Electronics Co., Ltd.
Maximum Power
38 watts
Impedance
8 ohms
Frequency Response
100 to 18000 Hz
View Details
Knowles Electronics, LLC.
Nominal Power
0.3000 watts
Maximum Power
0.4000 watts
Sensitivity
74.5 dB
View Details