BlockMaster Electronics, Inc. PCB & Surface Mount Screw Terminals OP-055-M5-L2

Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote Datasheet
Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB & Surface Mount Screw Terminals
OP-055-M5-L2
PCB & Surface Mount Screw Terminals OP-055-M5-L2
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

Supplier's Site Datasheet
Pcb Terminal, 3Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1399 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 3Mm, Brass; Tab Size Metric Blockmaster Electronics
85AC1399
Pcb Terminal, 3Mm, Brass; Tab Size Metric Blockmaster Electronics 85AC1399
PCB TERMINAL, 3MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

PCB TERMINAL, 3MM, BRASS; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:3mm; Terminal Plating:Tin; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number OP-055-M5-L2 85AC1399
Product Name PCB & Surface Mount Screw Terminals Pcb Terminal, 3Mm, Brass; Tab Size Metric Blockmaster Electronics
Terminal Type Surface Mount Screw Terminals Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details