Producto Electric Corp. Standard Tie CV-100B

Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - CV-100B - Producto Electric Corp.
Orangeburg, NY, USA
Standard Tie
CV-100B
Standard Tie CV-100B
ONE PIECE TYPE NYLON 6/6 MATERIAL BLACK COLOR 4 INCH 4 LENGTH IN INCH 1000 STANDARD PACKAGE NYLON 6/6 CLIP MATERIAL OPERATING TEMPERATURE -40 TO 85 DEG C LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • NYLON 6/6 MATERIAL
  • BLACK COLOR
  • 4 INCH
  • 4 LENGTH IN INCH
  • 1000 STANDARD PACKAGE
  • NYLON 6/6 CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Cable Ties
Product Number CV-100B
Product Name Standard Tie
Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details