BlockMaster Electronics, Inc. PCB & Surface Mount Screw Terminals OT-003-M4-L10

Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote
Description
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BlockMaster's OT-003-M4-L10 is a 30A surface mount PCB screw terminal with an L10 terminal length of 10 mm, designed for high-current applications on printed circuit boards. It features a brass/tin-plated construction, is RoHS compliant, and includes a recommended pad layout for surface mount mounting.

Datasheet Summary
Powered by GS/AI

BlockMaster's OT-003-M4-L10 is a 30A surface mount PCB screw terminal with an L10 terminal length of 10 mm, designed for high-current applications on printed circuit boards. It features a brass/tin-plated construction, is RoHS compliant, and includes a recommended pad layout for surface mount mounting.

Suppliers

Company
Product
Description
Supplier Links
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Elk Grove Village, IL, United States
PCB & Surface Mount Screw Terminals
OT-003-M4-L10
PCB & Surface Mount Screw Terminals OT-003-M4-L10
BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can be supplied with or without screws.

Supplier's Site Datasheet

Technical Specifications

  BlockMaster Electronics, Inc.
Product Category Wire Terminals
Product Number OT-003-M4-L10
Product Name PCB & Surface Mount Screw Terminals
Terminal Type Surface Mount Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details