Panametrics Dew Point Transmitter DewPro MMY30

Description
The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability, quick response times, and an exceptionally low temperature coefficient. The optional integrated display with user interface provides full programming and diagnostic capability. The DewPro MMY30 features an integral flow cell for filtration and flow regulation making it ideal for monitoring the moisture content in various process environments. Several options are available for the process connection allowing easy installation of the transmitter. Applications include desiccant air dryers, pipeline natural gas and industrial gases. Features Loop-powered, 4 to 20 mA transmitter Fast response planar aluminum oxide sensor Integral filtering and flow regulation Trouble-free indoor or outdoor mounting Field validation with the MMY245 moisture analyzer Microcontroller electronics in Type 4X/IP67 enclosure Options Integrated display with user interface FM approved intrinsically safe/explosion-proof , Class I,II,III, Division 1 and 2, Groups A,B,C,D,E,F&G hazardous (classified) locations English or metric fittings External display available with loop-powered supply and alarm contacts
Request a Quote Datasheet
Description
The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability, quick response times, and an exceptionally low temperature coefficient. The optional integrated display with user interface provides full programming and diagnostic capability. The DewPro MMY30 features an integral flow cell for filtration and flow regulation making it ideal for monitoring the moisture content in various process environments. Several options are available for the process connection allowing easy installation of the transmitter. Applications include desiccant air dryers, pipeline natural gas and industrial gases. Features Loop-powered, 4 to 20 mA transmitter Fast response planar aluminum oxide sensor Integral filtering and flow regulation Trouble-free indoor or outdoor mounting Field validation with the MMY245 moisture analyzer Microcontroller electronics in Type 4X/IP67 enclosure Options Integrated display with user interface FM approved intrinsically safe/explosion-proof , Class I,II,III, Division 1 and 2, Groups A,B,C,D,E,F&G hazardous (classified) locations English or metric fittings External display available with loop-powered supply and alarm contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Transmitter - DewPro MMY30 - Panametrics
Billerica, MA, United States
Dew Point Transmitter
DewPro MMY30
Dew Point Transmitter DewPro MMY30
The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability, quick response times, and an exceptionally low temperature coefficient. The optional integrated display with user interface provides full programming and diagnostic capability. The DewPro MMY30 features an integral flow cell for filtration and flow regulation making it ideal for monitoring the moisture content in various process environments. Several options are available for the process connection allowing easy installation of the transmitter. Applications include desiccant air dryers, pipeline natural gas and industrial gases. Features Loop-powered, 4 to 20 mA transmitter Fast response planar aluminum oxide sensor Integral filtering and flow regulation Trouble-free indoor or outdoor mounting Field validation with the MMY245 moisture analyzer Microcontroller electronics in Type 4X/IP67 enclosure Options Integrated display with user interface FM approved intrinsically safe/explosion-proof , Class I,II,III, Division 1 and 2, Groups A,B,C,D,E,F&G hazardous (classified) locations English or metric fittings External display available with loop-powered supply and alarm contacts

The DewPro MMY30 is a loop-powered transmitter with 4 to 20 mA output. The DewPro MMY30 is specifically designed to measure dew point or ppm in gases at line pressure or atmospheric pressure. The planar aluminum oxide sensor provides excellent corrosion resistance, longer calibration stability, quick response times, and an exceptionally low temperature coefficient. The optional integrated display with user interface provides full programming and diagnostic capability.

The DewPro MMY30 features an integral flow cell for filtration and flow regulation making it ideal for monitoring the moisture content in various process environments. Several options are available for the process connection allowing easy installation of the transmitter. Applications include desiccant air dryers, pipeline natural gas and industrial gases.

Features

  • Loop-powered, 4 to 20 mA transmitter
  • Fast response planar aluminum oxide sensor
  • Integral filtering and flow regulation
  • Trouble-free indoor or outdoor mounting
  • Field validation with the MMY245 moisture analyzer
  • Microcontroller electronics in Type 4X/IP67 enclosure

Options

  • Integrated display with user interface
  • FM approved intrinsically safe/explosion-proof, Class I,II,III, Division 1 and 2, Groups A,B,C,D,E,F&G hazardous (classified) locations
  • English or metric fittings
  • External display available with loop-powered supply and alarm contacts
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Moisture Meters
Product Number DewPro MMY30
Product Name Dew Point Transmitter
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
Form Factor Instrument
Dew Point Range -130 to 50 F (-90 to 10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details