PCE Instruments / PCE Americas Inc. Relative Humidity Meter Set PCE-HT71N-10

Description
The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a Relative Humidity Meter in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Relative Humidity Meter works as a Relative Humidity Meter to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Relative Humidity Meter can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.
Request a Quote Datasheet
Description
The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a Relative Humidity Meter in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Relative Humidity Meter works as a Relative Humidity Meter to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Relative Humidity Meter can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Relative Humidity Meter Set
PCE-HT71N-10
Relative Humidity Meter Set PCE-HT71N-10
The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a Relative Humidity Meter in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Relative Humidity Meter works as a Relative Humidity Meter to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Relative Humidity Meter can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.

The PCE-HT 71N Relative Humidity Meter detects air temperature and humidity and stores readings in its internal memory. The Relative Humidity Meter has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a Relative Humidity Meter in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Relative Humidity Meter works as a Relative Humidity Meter to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Relative Humidity Meter can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-HT71N-10
Product Name Relative Humidity Meter Set
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Absolute Air Moisture Meter - PCE-WM1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Absolute Humidity; Temperature
Form Factor Meter
View Details
Moisture Meter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Datalogger; Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Multifunction Moisture Meter - PCE-HGP - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Moisture Content; DewPoint; Temperature
Form Factor Meter
View Details