PCE Instruments / PCE Americas Inc. Moisture Sensor PCE-MWM 200

Description
The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows variations of the immersion depth into a container and humidity measurements at various levels. Stainless steel - use and special dielectric spacers offer high corrosion resistance. Furthermore, this allows moisture measurement in pipes with temperatures up to 145 °C. On request, by using ceramic materials, measurement of temperatures up to +800 °C would also be possible. In this case, the accuracy of humidity measurement remains practically unchanged.
Request a Quote
Description
The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows variations of the immersion depth into a container and humidity measurements at various levels. Stainless steel - use and special dielectric spacers offer high corrosion resistance. Furthermore, this allows moisture measurement in pipes with temperatures up to 145 °C. On request, by using ceramic materials, measurement of temperatures up to +800 °C would also be possible. In this case, the accuracy of humidity measurement remains practically unchanged.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensor - PCE-MWM 200 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Moisture Sensor
PCE-MWM 200
Moisture Sensor PCE-MWM 200
The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows variations of the immersion depth into a container and humidity measurements at various levels. Stainless steel - use and special dielectric spacers offer high corrosion resistance. Furthermore, this allows moisture measurement in pipes with temperatures up to 145 °C. On request, by using ceramic materials, measurement of temperatures up to +800 °C would also be possible. In this case, the accuracy of humidity measurement remains practically unchanged.

The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows variations of the immersion depth into a container and humidity measurements at various levels.
Stainless steel - use and special dielectric spacers offer high corrosion resistance. Furthermore, this allows moisture measurement in pipes with temperatures up to 145 °C. On request, by using ceramic materials, measurement of temperatures up to +800 °C would also be possible. In this case, the accuracy of humidity measurement remains practically unchanged.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-MWM 200
Product Name Moisture Sensor
Variables Measured Moisture Content; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-THB 38 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Pressure; Temperature
Form Factor Meter
View Details
Wood Moisture Meter - 5858052 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 5 to 40 %
View Details
Absolute Moisture Meter - PCE-W3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Moisture Content Range 6 to 30 %
View Details