PCE Instruments / PCE Americas Inc. Inline Moisture Sensor for Grain PCE-A-315

Description
In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the continuous monitoring of moisture in corn, soybeans, wheat, rice, sorghum, barley, oats, rye, hops, coffee, cocoa beans, oil seeds, flax seeds, sunflower seeds, poppy seeds, pumpkin seeds, spelt seeds, buckwheat, sesame, peas, fava beans, scarlet runner beans, triticale, amaranth and jatropha, the PCE-A-315 in-process moisture meter uses low-power microwaves to penetrate the surface every 0.2 second and obtain interior moisture readings without causing any damage. An integrated temperature probe ensures the readings are accurate from 41°F to 131°F (5°C to 55°C). The PCE-A-315 inline moisture sensor can be connected to evaluation software, data loggers, process controllers and complete process control systems through interface of 4-20 mA.
Request a Quote Datasheet
Description
In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the continuous monitoring of moisture in corn, soybeans, wheat, rice, sorghum, barley, oats, rye, hops, coffee, cocoa beans, oil seeds, flax seeds, sunflower seeds, poppy seeds, pumpkin seeds, spelt seeds, buckwheat, sesame, peas, fava beans, scarlet runner beans, triticale, amaranth and jatropha, the PCE-A-315 in-process moisture meter uses low-power microwaves to penetrate the surface every 0.2 second and obtain interior moisture readings without causing any damage. An integrated temperature probe ensures the readings are accurate from 41°F to 131°F (5°C to 55°C). The PCE-A-315 inline moisture sensor can be connected to evaluation software, data loggers, process controllers and complete process control systems through interface of 4-20 mA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Moisture Sensor for Grain - PCE-A-315 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Inline Moisture Sensor for Grain
PCE-A-315
Inline Moisture Sensor for Grain PCE-A-315
In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process. Suitable for the continuous monitoring of moisture in corn, soybeans, wheat, rice, sorghum, barley, oats, rye, hops, coffee, cocoa beans, oil seeds, flax seeds, sunflower seeds, poppy seeds, pumpkin seeds, spelt seeds, buckwheat, sesame, peas, fava beans, scarlet runner beans, triticale, amaranth and jatropha, the PCE-A-315 in-process moisture meter uses low-power microwaves to penetrate the surface every 0.2 second and obtain interior moisture readings without causing any damage. An integrated temperature probe ensures the readings are accurate from 41°F to 131°F (5°C to 55°C). The PCE-A-315 inline moisture sensor can be connected to evaluation software, data loggers, process controllers and complete process control systems through interface of 4-20 mA.

In addition to remarkable precision, the PCE-A-315 inline moisture analyzer delivers significant cost savings. The PCE-A-315 lowers energy costs by enabling shorter drying times and reduces labor costs by automating the moisture monitoring process.
Suitable for the continuous monitoring of moisture in corn, soybeans, wheat, rice, sorghum, barley, oats, rye, hops, coffee, cocoa beans, oil seeds, flax seeds, sunflower seeds, poppy seeds, pumpkin seeds, spelt seeds, buckwheat, sesame, peas, fava beans, scarlet runner beans, triticale, amaranth and jatropha, the PCE-A-315 in-process moisture meter uses low-power microwaves to penetrate the surface every 0.2 second and obtain interior moisture readings without causing any damage. An integrated temperature probe ensures the readings are accurate from 41°F to 131°F (5°C to 55°C).
The PCE-A-315 inline moisture sensor can be connected to evaluation software, data loggers, process controllers and complete process control systems through interface of 4-20 mA.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-A-315
Product Name Inline Moisture Sensor for Grain
Variables Measured Moisture Content; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Datalogging Humidity Detector - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Wood Moisture Meter - 5858052 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details