Analytical Industries Inc. GPR-12-333-H - PPM Oxygen Sensor

Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring Industrial oxygen sensor for use in Analytical Industries - GPR-1600 Analytical Industries - GPR-1200, GPR-1100 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in carbon dioxide-rich environments, delivering zero CO₂ interference for highly accurate trace-level monitoring. Incorporating the proven reliability of traditional galvanic designs with enhanced sensitivity, stability, and signal-to-noise performance, it ensures dependable operation in demanding applications. With a 24-month operational lifespan, it provides consistent and reliable oxygen detection for process control, gas purity verification, and other critical CO₂ based systems. Resources
Request a Quote
Description
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring Industrial oxygen sensor for use in Analytical Industries - GPR-1600 Analytical Industries - GPR-1200, GPR-1100 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in carbon dioxide-rich environments, delivering zero CO₂ interference for highly accurate trace-level monitoring. Incorporating the proven reliability of traditional galvanic designs with enhanced sensitivity, stability, and signal-to-noise performance, it ensures dependable operation in demanding applications. With a 24-month operational lifespan, it provides consistent and reliable oxygen detection for process control, gas purity verification, and other critical CO₂ based systems. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-12-333-H - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-12-333-H - PPM Oxygen Sensor
GPR-12-333-H - PPM Oxygen Sensor
Key features Measuring range - 0-10,000 ppm O2 Signal Output (10,000ppm) - 28-45 µA Signal Output (Air) - 590-950 µA Flow Rate - 0-2.5 LPM Response Time (T90) - 3 Seconds Electrical Connection - PCB 2 ring Industrial oxygen sensor for use in Analytical Industries - GPR-1600 Analytical Industries - GPR-1200, GPR-1100 Analytical Industries - GPR-18 Analytical Industries - GPR-1800 Analytical Industries - GPR-1500 Overview This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in carbon dioxide-rich environments, delivering zero CO₂ interference for highly accurate trace-level monitoring. Incorporating the proven reliability of traditional galvanic designs with enhanced sensitivity, stability, and signal-to-noise performance, it ensures dependable operation in demanding applications. With a 24-month operational lifespan, it provides consistent and reliable oxygen detection for process control, gas purity verification, and other critical CO₂ based systems. Resources

Key features


  • Measuring range - 0-10,000 ppm O2
  • Signal Output (10,000ppm) - 28-45 µA
  • Signal Output (Air) - 590-950 µA
  • Flow Rate - 0-2.5 LPM
  • Response Time (T90) - 3 Seconds
  • Electrical Connection - PCB 2 ring
    Industrial oxygen sensor for use in Analytical Industries - GPR-1600
    Analytical Industries - GPR-1200, GPR-1100
    Analytical Industries - GPR-18
    Analytical Industries - GPR-1800
    Analytical Industries - GPR-1500

Overview


This advanced electrochemical galvanic sensor is purpose-built for precise PPM oxygen measurement in carbon dioxide-rich environments, delivering zero CO₂ interference for highly accurate trace-level monitoring. Incorporating the proven reliability of traditional galvanic designs with enhanced sensitivity, stability, and signal-to-noise performance, it ensures dependable operation in demanding applications. With a 24-month operational lifespan, it provides consistent and reliable oxygen detection for process control, gas purity verification, and other critical CO₂ based systems.

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-12-333-H - PPM Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-11-39-JD1 Alternative oxygen sensor to Maxtec MAX-25E & Maxtec MAX-250E -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Replacement Sensor for Biomed Device Cross Vent w/ color display -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-37-D3 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Replacement Sensor for EnviteC OOM202-1 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details