Analytical Industries Inc. PSR-12-223-L - PPM Oxygen Sensor

Description
Key features Measuring Range: 0–10 PPM to 0–1% O₂ (dual-range capability) Signal Output: 295–625 µA Response Time T90: ~7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 3000 TA/TA-XL/TB Teledyne Insta Trans Teledyne OT-3 Teledyne L-2, L-2C Sensors Overview The PSR-12-223-L is an advanced galvanic type oxygen sensor with excellent stability and accuracy under stringent applications. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0–10 PPM to 0–1% O₂ (dual-range capability) Signal Output: 295–625 µA Response Time T90: ~7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 3000 TA/TA-XL/TB Teledyne Insta Trans Teledyne OT-3 Teledyne L-2, L-2C Sensors Overview The PSR-12-223-L is an advanced galvanic type oxygen sensor with excellent stability and accuracy under stringent applications. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-12-223-L - PPM Oxygen Sensor
PSR-12-223-L - PPM Oxygen Sensor
Key features Measuring Range: 0–10 PPM to 0–1% O₂ (dual-range capability) Signal Output: 295–625 µA Response Time T90: ~7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: Teledyne 3000 TA/TA-XL/TB Teledyne Insta Trans Teledyne OT-3 Teledyne L-2, L-2C Sensors Overview The PSR-12-223-L is an advanced galvanic type oxygen sensor with excellent stability and accuracy under stringent applications. Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0–10 PPM to 0–1% O₂ (dual-range capability)
  • Signal Output: 295–625 µA
  • Response Time T90: ~7 seconds
  • Accuracy: ±2% of full scale
  • Operating Temp : 0 to 45 °C
  • Connector Type: Two-ring gold disk
  • Humidity Non-condensing: 0–99% RH, non-condensing
    OEM Equipment:
    Teledyne 3000 TA/TA-XL/TB
    Teledyne Insta Trans
    Teledyne OT-3
    Teledyne L-2, L-2C Sensors

Overview

The PSR-12-223-L is an advanced galvanic type oxygen sensor with excellent stability and accuracy under stringent applications.

Every sensor is thoroughly tested for reliability, including output verification in air, a 30-inch water column pressure test, and stability in 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-12-223-L - PPM Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Sensor for Puritan Bennett 760/840 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-11-37-D2 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Replacement Sensor for CareFusion Avea, Sipap, Flight Medical HT50, Taema Cesar Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for Biomed Device Cross Vent w/ monochrome black display -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details