The PCE-PEL 20 is a portable resistance-based moisture meter designed for measuring moisture content in biomass pellets, with a range of 10% to 20% and 0.1% resolution. It features a 1000 mm long stainless steel sensor with a diameter of 10 mm, an LCD display, and manual temperature compensation from 0°C to 50°C. The device is battery-powered using a 12 V 23A battery, with approximately 10,000 measurements per battery life and automatic power-off after 10 minutes. The instrument weighs approximately 900 g and is housed in a carrying case measuring 80 mm in diameter and 12500 mm in length. Measurements are taken at the sensor tip and require multiple readings for representative results.
Portable pellets moisture Tester PCE-PEL 20 / sensor length 1000 mm / battery- powered / measuring range 10% to 20 % / easy, low-cost and quick measuring The pellets moisture tester PCE-PEL 20 was designed in collaboration with biomass power plant operators. Since the heating value of pellets depends strongly on its moisture the pellets moisture tester ensures high efficiency. The pellets moisture tester performs a resistance moisture detection. This means that the pellets moisture meter measures the resistance of the test sample in order to gain information about its moisture due to its characteristic curve. Therefore it is of great importance to select the appropriate characteristic curve and temperature of the pellets moisture meter. The pellets moisture tester is applicable for comparative measurements of pellets that are made of either sawdust, wood chips, straw, hay, scraps of pellets, shells of sunflowers, buckwheat, corn, soy, etc. Therefore, simply plunge the 1000 mm long sensor into the pile of pellets and the measuring data will be collected after its stabilization. The pellets moisture tester only measures at the tip of its sensor-probe. It is advised to perform several measurements at different points in order to achieve an adequate overview of the water content of the pile. Thus the pellets moisture tester PCE-PEL 20 helps providing quick, easy and low-cost information about pellets moisture.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | PCE-PEL 20 |
| Product Name | Moisture Meter |
| Features | Battery Powered |
| Variables Measured | Moisture Content |
| Form Factor | Meter |