The PCE-THB 38 is a handheld air humidity meter that measures temperature, relative humidity, barometric pressure, and dew point temperature. It features a 120 x 40 mm form factor, operates on four AAA batteries, and weighs 160 g with batteries. The device measures temperature from 0 to 50°C with ±0.8°C accuracy, relative humidity from 10 to 95% r.h. with ±3% r.h. accuracy (or ±1% up to 70% r.h.), and barometric pressure from 10 to 1100 hPa with ±1.5 hPa accuracy (up to 1000 hPa, or ±2 hPa). The operating temperature range is 0 to 50°C. Resolution is 0.1°C for temperature, 0.1% r.h. for humidity, 0.1 hPa for pressure, and 0.01°C for dew point.
Multifunction PCE-THB 38 air humidity meter.
(thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD sensor and air humidity is measured by a highly repeatable capacitive sensor. The air humidity meter also calculates dew point. The air humidity meter also shows atmospheric pressure in a range of 10 to 1100hPa. With all of these features, it is a complete climatological device. It is shipped from the manufacturer already calibrated. Otherwise, a laboratory calibration and certificate can be ordered which meets ISO calibration standards.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | PCE-THB 38 |
| Product Name | Air Humidity Meter |
| Features | Battery Powered |
| Variables Measured | Relative Humidity; DewPoint; Pressure; Temperature |
| Form Factor | Meter |
| Relative Humidity Range | 10 to 95 % |