Panametrics Aluminum Oxide Moisture Transmitter HygroPro II

Description
The next generation of high-end moisture transmitter The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged industrial and hydrocarbon processing applications. It can measure moisture in both gases and hydrocarbon liquids, providing a 4 to 20 mA output along with HART digital communication capability. It uses Panametrics’ latest state-of-the-art aluminum oxide moisture sensor, the -FX sensor. Advanced moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum oxide moisture sensor Built-in temperature sensor for temperature compensation Optional pressure sensor Calibrations traceable to National Institute of Standards and Technology (NIST) or National Physical Laboratory (NPL) with the option of fully accredited calibration to ISO 17025 Complete programming capability via User Interface that consists of integrated display and 6-button keypad Analog and digital outputs HART communication over the 4 – 20 mA analog output
Request a Quote Datasheet
Description
The next generation of high-end moisture transmitter The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged industrial and hydrocarbon processing applications. It can measure moisture in both gases and hydrocarbon liquids, providing a 4 to 20 mA output along with HART digital communication capability. It uses Panametrics’ latest state-of-the-art aluminum oxide moisture sensor, the -FX sensor. Advanced moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum oxide moisture sensor Built-in temperature sensor for temperature compensation Optional pressure sensor Calibrations traceable to National Institute of Standards and Technology (NIST) or National Physical Laboratory (NPL) with the option of fully accredited calibration to ISO 17025 Complete programming capability via User Interface that consists of integrated display and 6-button keypad Analog and digital outputs HART communication over the 4 – 20 mA analog output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Oxide Moisture Transmitter - HygroPro II - Panametrics
Billerica, MA, United States
Aluminum Oxide Moisture Transmitter
HygroPro II
Aluminum Oxide Moisture Transmitter HygroPro II
The next generation of high-end moisture transmitter The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged industrial and hydrocarbon processing applications. It can measure moisture in both gases and hydrocarbon liquids, providing a 4 to 20 mA output along with HART digital communication capability. It uses Panametrics’ latest state-of-the-art aluminum oxide moisture sensor, the -FX sensor. Advanced moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation aluminum oxide moisture sensor Built-in temperature sensor for temperature compensation Optional pressure sensor Calibrations traceable to National Institute of Standards and Technology (NIST) or National Physical Laboratory (NPL) with the option of fully accredited calibration to ISO 17025 Complete programming capability via User Interface that consists of integrated display and 6-button keypad Analog and digital outputs HART communication over the 4 – 20 mA analog output

The next generation of high-end moisture transmitter

The HygroProII is the latest addition to the Panametrics portfolio of market leading moisture analyzers and transmitters. It is an intrinsically safe, compact, loop-powered display transmitter designed specifically to meet the demands of rugged industrial and hydrocarbon processing applications. It can measure moisture in both gases and hydrocarbon liquids, providing a 4 to 20 mA output along with HART digital communication capability. It uses Panametrics’ latest state-of-the-art aluminum oxide moisture sensor, the -FX sensor.

Advanced moisture sensor technology

The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance.

Features

  • Intrinsically safe
  • Ambient to ppb-level moisture measurement using next-generation aluminum oxide moisture sensor
  • Built-in temperature sensor for temperature compensation
  • Optional pressure sensor
  • Calibrations traceable to National Institute of Standards and Technology (NIST) or National Physical Laboratory (NPL) with the option of fully accredited calibration to ISO 17025
  • Complete programming capability via User Interface that consists of integrated display and 6-button keypad
  • Analog and digital outputs
  • HART communication over the 4 – 20 mA analog output
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Moisture Meters
Product Number HygroPro II
Product Name Aluminum Oxide Moisture Transmitter
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint (optional feature); Pressure (optional feature); Temperature
Form Factor Transmitter; Meter; Analyzer
Dew Point Range -166 to 50 F (-110 to 10 C)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Single-Channel Hygrometer - dew.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details