PCE Instruments / PCE Americas Inc. Multifunction Air Humidity Meter PCE-THA 10

Description
Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The Air Humidity Meter PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Air Humidity Meter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Air Humidity Meter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyse the measurements at the computer. The Air Humidity Meter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.
Request a Quote
Description
Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The Air Humidity Meter PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Air Humidity Meter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Air Humidity Meter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyse the measurements at the computer. The Air Humidity Meter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Multifunction Air Humidity Meter
PCE-THA 10
Multifunction Air Humidity Meter PCE-THA 10
Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The Air Humidity Meter PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Air Humidity Meter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Air Humidity Meter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyse the measurements at the computer. The Air Humidity Meter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.

Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s /
Calculation of air volume up to 9.999 m³/s / One-hand operation /
Temperature measurements up to +50 °C / with backlight
The Air Humidity Meter PCE-THA 10 with compact size, new structure and integrated vane anemometer is equipped with a one-hand operation. Besides the wind speed, the Air Humidity Meter measures the temperature, the humidity, the dew point, wet bulb temperature and the air volume. It is possible to save 5 areas. The average wind speed can be determined from the 20 storable points. Min and Max function. It is possible to record a measuring with the HOLD-function. The Air Humidity Meter is equipped with an easy to read, large display with switchable backlight and automatic cutoff. With the included software and USB cable, you can analyse the measurements at the computer. The Air Humidity Meter is ideal for heating, ventilation, and air-conditioning engineers or for sailors to measure the wind speed on a sailing tour.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Moisture Meters
Product Number PCE-THA 10
Product Name Multifunction Air Humidity Meter
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Sensor - PCE-MWM 220 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content; Temperature
Form Factor Sensor
Moisture Content Range 0.0 to 100 %
View Details
Relative Humidity Meter Set - PCE-HT71N-10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details