Automatic cleaning of the contamination on the atomizer.
It is specially designed for atomizers like ACCUBELL® and PPH models (equipped with all the existing types of bells : ø35 mm, ø50 mm, ø65 mm or ø80mm).
| Sames North American Corporation | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | Rinsing Box |
| Product Name | Cleaning System for Paint Spray Heads |
| Machine Type | Agitated Immersion or Scrub Tank; Dry Cleaning |
| Source | Electric |
| Part Loading | TopLoad |
| Operation | Cleaning or Surface Preparation |