Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL PARTS WASHERS AND CLEANING SYSTEMS
RS COMPONENTS, LTD.
1368567 -- ULTRASONIC CLEANERS
RS Components, Ltd.
Ultrasonic Cleaners
1368567
Description
Ultrasonic cleaner 6500ml w/convertor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Ultrasonic cleaner 6500ml w/convertor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ultrasonic Cleaners
1368567
Ultrasonic Cleaners
1368567
Ultrasonic cleaner 6500ml w/convertor
Ultrasonic cleaner 6500ml w/convertor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Parts Washers and Cleaning Systems
Product Number
1368567
Product Name
Ultrasonic Cleaners
Machine Type
Ultrasonic Cleaner
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Ultrasonic Cleaners
2135193
Specs
Machine Type
Ultrasonic Cleaner
Internal Length
23.6 inch (600 mm)
Internal Width
15.7 inch (400 mm)
View Details
RS Components, Ltd.
Ultrasonic Cleaners
2135180
Specs
Machine Type
Ultrasonic Cleaner
Tank Capacity
38.04 gallons (144 liters)
Heater
5000 watts
View Details
RS Components, Ltd.
Ultrasonic Cleaners
8555915
Specs
Machine Type
Ultrasonic Cleaner
Internal Length
11.8 inch (300 mm)
Internal Width
6.0 inch (153 mm)
View Details
RS Components, Ltd.
Ultrasonic Cleaners
8555911
Specs
Machine Type
Ultrasonic Cleaner
Internal Length
9.4 inch (240 mm)
Internal Width
5.4 inch (137 mm)
View Details