Proceco Typhoon® HD turntable spray cabinet washers are designed to clean large parts placed directly on a retractable turntable or batches of small parts loaded in baskets. This heavy-duty industrial parts washer combines pressure, heat and aqueous cleaning solution to clean and degrease your parts to spec within minutes. Other processes such as surface treatment and phosphating can also be performed in this system.
TYPHOON® HD's design features a large solution tank volume to reduce the likelihood of foaming due to reduced agitation by pumping action, and to help to settle contamination. This also reduces the tank clean-out frequency. Many other design features such as low-maintenance pumps, digital temperature controllers, and cycle timers are standard on Proceco turntable parts washers. These cabinet washers can also be easily customized by adding needed features selected from over 40 pre-engineered options. The Typhoon® HD model is available in a single or multi-stage configuration, integrating up to 4 independant recirculated stages. Each recirculated stage has its dedicated tank, heating system, circulation pump, cycle controls and spray manifolds in the main spray cabinet. Typhoon® HD is an ideal aqueous parts washer for in-process and final cleaning in maintenance, manufacturing and remanufacturing applications
| Proceco Ltd. | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | HD 62 x 48-2500 |
| Product Name | Typhoon HD - 62" Retractable Turntable Diameter |
| Machine Type | Pressure Spray Washer; Aqueous Cleaning System; Heated Cleaning Solution; Rust Proofing, Phosphating; (CompleteSystem); (Component) (optional feature) |
| Components | Cabinet or Tunnel Enclosure; Filtration System or Oil Separator (optional feature); Wash Tank or Sump Tub; Heater; Pump; Sludge Conveyor |
| Temperature | 140 F (60 C) |
| Flow Rate | 245 GPM (928 L/min) |
| Tank Capacity | 600 gallons (2271 liters) |