CS UNITEC Portable Magnetic Drilling Machine CSU 32RL

Description
• Strong 9.5 Amp double-insulated reversible motor • Stepless variable-speed control, 100-450 RPM • Compact height of 14-1/4" allows drilling in tight spaces • Lightweight and portable at only 24 lbs. • Best power-to-weight ratio in the industry • HD dual-coil magnet has holding strength of 3080 lbs. • Drills up to 1-1/4" diameter holes with Annular Cutters and taps up to 3/4" • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
Description
• Strong 9.5 Amp double-insulated reversible motor • Stepless variable-speed control, 100-450 RPM • Compact height of 14-1/4" allows drilling in tight spaces • Lightweight and portable at only 24 lbs. • Best power-to-weight ratio in the industry • HD dual-coil magnet has holding strength of 3080 lbs. • Drills up to 1-1/4" diameter holes with Annular Cutters and taps up to 3/4" • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - CSU 32RL - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
CSU 32RL
Portable Magnetic Drilling Machine CSU 32RL
• Strong 9.5 Amp double-insulated reversible motor • Stepless variable-speed control, 100-450 RPM • Compact height of 14-1/4" allows drilling in tight spaces • Lightweight and portable at only 24 lbs. • Best power-to-weight ratio in the industry • HD dual-coil magnet has holding strength of 3080 lbs. • Drills up to 1-1/4" diameter holes with Annular Cutters and taps up to 3/4" • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

• Strong 9.5 Amp double-insulated reversible motor
• Stepless variable-speed control, 100-450 RPM
• Compact height of 14-1/4" allows drilling in tight spaces
• Lightweight and portable at only 24 lbs.
• Best power-to-weight ratio in the industry
• HD dual-coil magnet has holding strength of 3080 lbs.
• Drills up to 1-1/4" diameter holes with Annular Cutters and taps up to 3/4"
• Optional Power Assist to maintain maximum RPM under full load
• One-year warranty

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number CSU 32RL
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1370886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
HP2070F - 3/4" Hammer Drill with L.E.D. Light - HP2070F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 14.25 inch (362 mm)
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Hand-Held Drill/Drill Motor - EHB 32/4.2 S - CS UNITEC
Specs
Power 1700 watts
Type Pistol Grip
Features Multiple Speed Settings
View Details