Isotech, Inc. Wall Mounted Seismic Elastomeric Isolator TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS

Description
TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.
Request a Quote
Description
TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Seismic Elastomeric Isolator - TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Wall Mounted Seismic Elastomeric Isolator
TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS
Wall Mounted Seismic Elastomeric Isolator TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS
TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.

TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.

Supplier's Site
Neoprene/Elastomeric Floor Mounted Seismic Isolator - TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS - Isotech, Inc.
Hatfield, PA, United States
Neoprene/Elastomeric Floor Mounted Seismic Isolator
TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS
Neoprene/Elastomeric Floor Mounted Seismic Isolator TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS
TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.

TTB Series flush-type, seismic elastomeric isolators provide effective shock and vibration control for low seismic applications. Typically used under HVAC, power generation and electrical equipment where seismic activity is a concern. The TTB Series housings are low profile designs ideal for installations with space restrictions. Structural sections are made of carbon steel for optimum strength and durability. All metal surfaces have a corrosion-resistant coating that provides extra protection and long-life. The elastomeric coatings resist oils, ozone and most solvents - providing optimum resilience in most conditions. The seismic design offers built-in snubbing that prevents the elastomeric elements from coming in contact with the housing. The operating temperature range of -20°F to 180°F offers continuous operation in all ambient conditions.

Supplier's Site

Technical Specifications

  Isotech, Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number TTB-RESTRAINED-DOUBLE-DEFLECTION-ISOLATORS
Product Name Wall Mounted Seismic Elastomeric Isolator
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Isolator - P6100-ISOLATION-CURBS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Model D 06-19, Oil Damper - D-06-19 - Isotech, Inc.
Specs
Rod Diameter 0.2362 inch (6 mm)
Body Material Steel
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Ceiling Mounted Vibration Hanger - HRSA-SPRING-&-ELASTOMERIC-ANGULARITY-HANGERS - Isotech, Inc.
Specs
Shock Absorber / Damper Type Elastomeric; Shock Absorber
Dampening Method Mechanical
View Details
Vibration Isolator - WAB-WALL-ANGLE-BRACKET - Isotech, Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
View Details