Festo Corporation Pneumatic shock absorber DYEF-M22-Y1F

Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet
Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYEF-M22-Y1F - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYEF-M22-Y1F
Pneumatic shock absorber DYEF-M22-Y1F
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
  • Mechanical shock absorber with flexible rubber buffer
  • Flexible rubber buffer allows a defined metal end position
  • Adjustable cushioning hardness
  • Ideal for cushioning low energy
  • With precise metal end position
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYEF-M22-Y1F
Product Name Pneumatic shock absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-S-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Stop element - YSRWJ-7-10-A - Festo Corporation
Specs
Body Material Brass Nickel-plated
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Shock Absorber - 50818052 - Radwell International
Specs
Shock Absorber / Damper Type Shock Absorber
View Details
Pneumatic shock absorber - DYSS-10-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details